TE Connectivity Connectors, Interconnects - Circular Connectors - Housings DTS20F21-75BB

Description
Win Source Part Number: 970944-DTS20F21-75BB Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: MIL-DTL-38999 Series III, DTS Type: For Female Sockets Number of Positions: 4 (Twinax) Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bag Contact Size: 8 Twinax Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: B Housing Color: Silver Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 21-75 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Shell Finish: Electroless Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20F21-75BB0000 Base Product Number: DTS20F21
Request a Quote Datasheet
Description
Win Source Part Number: 970944-DTS20F21-75BB Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: MIL-DTL-38999 Series III, DTS Type: For Female Sockets Number of Positions: 4 (Twinax) Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bag Contact Size: 8 Twinax Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: B Housing Color: Silver Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 21-75 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Shell Finish: Electroless Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20F21-75BB0000 Base Product Number: DTS20F21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 970944-DTS20F21-75BB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
970944-DTS20F21-75BB
Connectors, Interconnects - Circular Connectors - Housings 970944-DTS20F21-75BB
Win Source Part Number: 970944-DTS20F21-75BB Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: MIL-DTL-38999 Series III, DTS Type: For Female Sockets Number of Positions: 4 (Twinax) Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bag Contact Size: 8 Twinax Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: B Housing Color: Silver Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 21-75 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Shell Finish: Electroless Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20F21-75BB0000 Base Product Number: DTS20F21

Win Source Part Number: 970944-DTS20F21-75BB
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: MIL-DTL-38999 Series III, DTS
Type: For Female Sockets
Number of Positions: 4 (Twinax)
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bag
Contact Size: 8 Twinax
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Shielded
Orientation: B
Housing Color: Silver
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 21-75
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Deutsch Connectors
Other Names: YDTS20F21-75BB0000
Base Product Number: DTS20F21

Buy Now Datasheet
Electronic Connector - 320-DTS20F21-75BB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
320-DTS20F21-75BB
Electronic Connector 320-DTS20F21-75BB
SQUARE FLANGE RECEPTACLE Product overview: DTS20F21-75BB from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-DTS20F21-75BB can be used for catalog matching and distributor lookup.

SQUARE FLANGE RECEPTACLE Product overview: DTS20F21-75BB from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-DTS20F21-75BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Deutsch DTS20F21-75BB - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#8DBS SKT RECP LC

DTS 4C 4#8DBS SKT RECP LC

Buy Now
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity - 02X3226 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity
02X3226
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity 02X3226
CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 970944-DTS20F21-75BB 320-DTS20F21-75BB Deutsch DTS20F21-75BB 02X3226
Product Name Connectors, Interconnects - Circular Connectors - Housings Electronic Connector Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products