TE Connectivity Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity DTS20F21-39SN-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity - 02X3104 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity
02X3104
Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity 02X3104
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X3104
Product Name Circular Connector, Receptacle, 21-39, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-3208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details