TE Connectivity Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity DTS20F21-35SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity - 02X3047 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity
02X3047
Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity 02X3047
CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 21-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X3047
Product Name Circular Connector, Receptacle, 21-35, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details