TE Connectivity Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity DTS20F19-35SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity - 70W7904 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity
70W7904
Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity 70W7904
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W7904
Product Name Circular Connector, Receptacle, 19-35, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details