TE Connectivity Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity DTS20F19-11SN

Description
DTS 11C 11#16 SKT RECP
Request a Quote
Description
DTS 11C 11#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F19-11SN - PEI-Genesis
Philadelphia, PA, United States
DTS 11C 11#16 SKT RECP

DTS 11C 11#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity - 02X2852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity
02X2852
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity 02X2852
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F19-11SN 02X2852
Product Name Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details