TE Connectivity Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity DTS20F19-11SE

Description
DTS 11C 11#16 SKT RECP
Request a Quote
Description
DTS 11C 11#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F19-11SE - PEI-Genesis
Philadelphia, PA, United States
DTS 11C 11#16 SKT RECP

DTS 11C 11#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity - 02X2850 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity
02X2850
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity 02X2850
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F19-11SE 02X2850
Product Name Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
HARSH MRD - MRDAP03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers