TE Connectivity Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity DTS20F19-11JD

Description
DTS 11C 11#16 SKT RECP
Request a Quote
Description
DTS 11C 11#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F19-11JD - PEI-Genesis
Philadelphia, PA, United States
DTS 11C 11#16 SKT RECP

DTS 11C 11#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity - 02X2836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity
02X2836
Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity 02X2836
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F19-11JD 02X2836
Product Name Circular Connector, Receptacle, 19-11, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details