TE Connectivity Circular Connector, Receptacle, 19-11, Flange; Product Range Deutsch - Te Connectivity DTS20F19-11HC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-11, Flange; Product Range Deutsch - Te Connectivity - 70W7805 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Flange; Product Range Deutsch - Te Connectivity
70W7805
Circular Connector, Receptacle, 19-11, Flange; Product Range Deutsch - Te Connectivity 70W7805
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W7805
Product Name Circular Connector, Receptacle, 19-11, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers