TE Connectivity Dts B 55C 55#22D Pin Recp Rohs Compliant Deutsch - Te Connectivity DTS20F17-35PB-3028

Description
DTS B 55C 55#22D PIN RECP
Request a Quote
Description
DTS B 55C 55#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F17-35PB-3028 - PEI-Genesis
Philadelphia, PA, United States
DTS B 55C 55#22D PIN RECP

DTS B 55C 55#22D PIN RECP

Buy Now
Dts B 55C 55#22D Pin Recp Rohs Compliant Deutsch - Te Connectivity - 08AC8626 - Newark, An Avnet Company
Chicago, IL, United States
Dts B 55C 55#22D Pin Recp Rohs Compliant Deutsch - Te Connectivity
08AC8626
Dts B 55C 55#22D Pin Recp Rohs Compliant Deutsch - Te Connectivity 08AC8626
DTS B 55C 55#22D PIN RECP ROHS COMPLIANT: YES

DTS B 55C 55#22D PIN RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F17-35PB-3028 08AC8626
Product Name Dts B 55C 55#22D Pin Recp Rohs Compliant Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-009-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details