TE Connectivity Circular Connector Housings DTS20F17-35AN

Description
DTS 55C 55#22D PIN RECP LC
Request a Quote Datasheet
Description
DTS 55C 55#22D PIN RECP LC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F17-35AN - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN RECP LC

DTS 55C 55#22D PIN RECP LC

Buy Now
Circular Connector Housings - DTS20F17-35AN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
DTS20F17-35AN-ND
Circular Connector Housings DTS20F17-35AN-ND
55 Position Circular Connector Receptacle Housing Panel Mount

55 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Receptacle, 17-35, Panel; Product Range Deutsch - Te Connectivity - 89W3931 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Panel; Product Range Deutsch - Te Connectivity
89W3931
Circular Connector, Receptacle, 17-35, Panel; Product Range Deutsch - Te Connectivity 89W3931
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F17-35AN DTS20F17-35AN-ND 89W3931
Product Name Circular Connector Housings Circular Connector, Receptacle, 17-35, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details