TE Connectivity Circular Connector, Receptacle, 17-26, Panel; Product Range Deutsch - Te Connectivity DTS20F17-26AD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-26, Panel; Product Range Deutsch - Te Connectivity - 89W3890 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-26, Panel; Product Range Deutsch - Te Connectivity
89W3890
Circular Connector, Receptacle, 17-26, Panel; Product Range Deutsch - Te Connectivity 89W3890
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-26, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W3890
Product Name Circular Connector, Receptacle, 17-26, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details