TE Connectivity Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity DTS20F15-97PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity - 70W7779 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity
70W7779
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity 70W7779
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W7779
Product Name Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Plug, solder terminal, DIN Plug/Socket - 4850.1510 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers