TE Connectivity Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity DTS20F15-97BN

Description
DTS 12C 8#20, 4#16 SKT RECP LC
Request a Quote
Description
DTS 12C 8#20, 4#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F15-97BN - PEI-Genesis
Philadelphia, PA, United States
DTS 12C 8#20, 4#16 SKT RECP LC

DTS 12C 8#20, 4#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity - 70W7748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity
70W7748
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity 70W7748
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F15-97BN 70W7748
Product Name Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers