TE Connectivity Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity DTS20F15-97BD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity - 70W7746 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity
70W7746
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity 70W7746
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W7746
Product Name Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details