TE Connectivity Circular Connector, Receptacle, 15-35, Panel; Product Range Deutsch - Te Connectivity DTS20F15-35SB-LC

Description
DTS 37C 37#22D SKT RECP
Request a Quote
Description
DTS 37C 37#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F15-35SB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 37C 37#22D SKT RECP

DTS 37C 37#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 15-35, Panel; Product Range Deutsch - Te Connectivity - 02X2627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-35, Panel; Product Range Deutsch - Te Connectivity
02X2627
Circular Connector, Receptacle, 15-35, Panel; Product Range Deutsch - Te Connectivity 02X2627
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F15-35SB-LC 02X2627
Product Name Circular Connector, Receptacle, 15-35, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details