TE Connectivity Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity DTS20F15-15JA

Description
DTS 15C 14#20, 1#16 SKT RECP
Request a Quote
Description
DTS 15C 14#20, 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F15-15JA - PEI-Genesis
Philadelphia, PA, United States
DTS 15C 14#20, 1#16 SKT RECP

DTS 15C 14#20, 1#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity - 07X4668 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity
07X4668
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity 07X4668
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F15-15JA 07X4668
Product Name Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
BrightConnX™ Rugged MRD - MRDAH07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers