TE Connectivity Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity DTS20F13-98PN-LC

Description
DTS 10C 10#20 PIN RECP
Request a Quote
Description
DTS 10C 10#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F13-98PN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 10C 10#20 PIN RECP

DTS 10C 10#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity - 70W7640 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity
70W7640
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity 70W7640
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F13-98PN-LC 70W7640
Product Name Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details