TE Connectivity Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity DTS20F13-98BB

Description
DTS 10C 10#20 SKT RECP LC
Request a Quote
Description
DTS 10C 10#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F13-98BB - PEI-Genesis
Philadelphia, PA, United States
DTS 10C 10#20 SKT RECP LC

DTS 10C 10#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity - 70W7621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity
70W7621
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity 70W7621
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F13-98BB 70W7621
Product Name Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details