DTS 8C 8#20 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS20F13-8SC-LC | 07X4657 |
| Product Name | Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |