TE Connectivity Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity DTS20F13-4SC-LC

Description
DTS 4C 4#16 SKT RECP
Request a Quote
Description
DTS 4C 4#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F13-4SC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#16 SKT RECP

DTS 4C 4#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity - 07X4647 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
07X4647
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity 07X4647
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F13-4SC-LC 07X4647
Product Name Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers