TE Connectivity Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity DTS20F11-5BA

Description
DTS 5C 5#20 SKT RECP LC
Request a Quote
Description
DTS 5C 5#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F11-5BA - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#20 SKT RECP LC

DTS 5C 5#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity - 07X4581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity
07X4581
Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity 07X4581
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F11-5BA 07X4581
Product Name Circular Connector, Receptacle, 11-5, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details