TE Connectivity Circular Connector, Receptacle, 11-35, Panel; Product Range Deutsch - Te Connectivity DTS20F11-35HA

Description
DTS 13C 13#22D PIN RECP
Request a Quote
Description
DTS 13C 13#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F11-35HA - PEI-Genesis
Philadelphia, PA, United States
DTS 13C 13#22D PIN RECP

DTS 13C 13#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 11-35, Panel; Product Range Deutsch - Te Connectivity - 07X4557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-35, Panel; Product Range Deutsch - Te Connectivity
07X4557
Circular Connector, Receptacle, 11-35, Panel; Product Range Deutsch - Te Connectivity 07X4557
CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F11-35HA 07X4557
Product Name Circular Connector, Receptacle, 11-35, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers