TE Connectivity Automotive Housing, Plug, 4Pos, 25A; Product Range Deutsch Te Connectivity DTP06-4S

Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 25A; Product Range:DTP Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DTP Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 25A; Product Range:DTP Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DTP Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 4Pos, 25A; Product Range Deutsch Te Connectivity - 84Y5789 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos, 25A; Product Range Deutsch Te Connectivity
84Y5789
Automotive Housing, Plug, 4Pos, 25A; Product Range Deutsch Te Connectivity 84Y5789
AUTOMOTIVE HOUSING, PLUG, 4POS, 25A; Product Range:DTP Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DTP Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS, 25A; Product Range:DTP Series; Gender:Plug; No. of Positions:4Positions; For Use With:DTP Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5789
Product Name Automotive Housing, Plug, 4Pos, 25A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details