TE Connectivity Automotive Housing, Plug, 4Pos, 25A; Product Range Deutsch Te Connectivity DTP06-4S-E003

Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 25A; Product Range:DTP Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DTP Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 25A; Product Range:DTP Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DTP Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 4Pos, 25A; Product Range Deutsch Te Connectivity - 84Y5793 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos, 25A; Product Range Deutsch Te Connectivity
84Y5793
Automotive Housing, Plug, 4Pos, 25A; Product Range Deutsch Te Connectivity 84Y5793
AUTOMOTIVE HOUSING, PLUG, 4POS, 25A; Product Range:DTP Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DTP Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS, 25A; Product Range:DTP Series; Gender:Plug; No. of Positions:4Positions; For Use With:DTP Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5793
Product Name Automotive Housing, Plug, 4Pos, 25A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details