TE Connectivity Automotive Housing, Rcpt, 4Pos, 25A; Product Range Deutsch Te Connectivity DTP04-4P

Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Automotive Housing, Rcpt, 4Pos, 25A (part number 84Y5779) is part of the DTP Series from Deutsch Te Connectivity. This receptacle connector is designed for use in demanding power applications, providing a reliable connection in harsh environments. It features a nylon (polyamide) body that is glass-filled for enhanced durability and is rated IP68 for environmental sealing, ensuring protection against dust and water ingress. The connector supports a current rating of 25A and is compatible with DTP Series pin contacts. It is suitable for applications requiring a robust connection, such as in automotive environments, particularly around engines and transmissions. The design includes features that facilitate easy assembly and maintenance, making it a practical choice for engineers looking for reliable connectivity solutions in automotive applications.

Datasheet Summary
Powered by GS/AI

The Automotive Housing, Rcpt, 4Pos, 25A (part number 84Y5779) is part of the DTP Series from Deutsch Te Connectivity. This receptacle connector is designed for use in demanding power applications, providing a reliable connection in harsh environments. It features a nylon (polyamide) body that is glass-filled for enhanced durability and is rated IP68 for environmental sealing, ensuring protection against dust and water ingress. The connector supports a current rating of 25A and is compatible with DTP Series pin contacts. It is suitable for applications requiring a robust connection, such as in automotive environments, particularly around engines and transmissions. The design includes features that facilitate easy assembly and maintenance, making it a practical choice for engineers looking for reliable connectivity solutions in automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 4Pos, 25A; Product Range Deutsch Te Connectivity - 84Y5779 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 4Pos, 25A; Product Range Deutsch Te Connectivity
84Y5779
Automotive Housing, Rcpt, 4Pos, 25A; Product Range Deutsch Te Connectivity 84Y5779
AUTOMOTIVE HOUSING, RCPT, 4POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 4POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5779
Product Name Automotive Housing, Rcpt, 4Pos, 25A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details