TE Connectivity Automotive Housing, Rcpt, 4Pos, 25A; Product Range Deutsch Te Connectivity DTP04-4P-L012

Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 4Pos, 25A; Product Range Deutsch Te Connectivity - 84Y5784 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 4Pos, 25A; Product Range Deutsch Te Connectivity
84Y5784
Automotive Housing, Rcpt, 4Pos, 25A; Product Range Deutsch Te Connectivity 84Y5784
AUTOMOTIVE HOUSING, RCPT, 4POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 4POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5784
Product Name Automotive Housing, Rcpt, 4Pos, 25A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details