TE Connectivity Automotive Housing, Rcpt, 2Pos, 25A; Product Range Deutsch Te Connectivity DTP04-2P-E003

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, 25A; Product Range Deutsch Te Connectivity - 84Y5777 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, 25A; Product Range Deutsch Te Connectivity
84Y5777
Automotive Housing, Rcpt, 2Pos, 25A; Product Range Deutsch Te Connectivity 84Y5777
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, 25A; Product Range:DTP Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:DTP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5777
Product Name Automotive Housing, Rcpt, 2Pos, 25A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details