TE Connectivity Automotive Housing, Plug, 4Pos, 7.5A; Product Range Deutsch Te Connectivity DTMH06-4SD

Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 7.5A; Product Range:DTMH Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 7.5A; Product Range:DTMH Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 4Pos, 7.5A; Product Range Deutsch Te Connectivity - 26W9673 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos, 7.5A; Product Range Deutsch Te Connectivity
26W9673
Automotive Housing, Plug, 4Pos, 7.5A; Product Range Deutsch Te Connectivity 26W9673
AUTOMOTIVE HOUSING, PLUG, 4POS, 7.5A; Product Range:DTMH Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS, 7.5A; Product Range:DTMH Series; Gender:Plug; No. of Positions:4Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26W9673
Product Name Automotive Housing, Plug, 4Pos, 7.5A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details