TE Connectivity Automotive Housing, Plug, 3Pos, 7.5A; Product Range Deutsch Te Connectivity DTMH06-3SA

Description
AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:DTMH Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:DTMH Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos, 7.5A; Product Range Deutsch Te Connectivity - 26W9666 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos, 7.5A; Product Range Deutsch Te Connectivity
26W9666
Automotive Housing, Plug, 3Pos, 7.5A; Product Range Deutsch Te Connectivity 26W9666
AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:DTMH Series; Gender:Plug; No. of Positions:3Positions ; For Use With:DT Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:DTMH Series; Gender:Plug; No. of Positions:3Positions; For Use With:DT Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26W9666
Product Name Automotive Housing, Plug, 3Pos, 7.5A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details