TE Connectivity Automotive Housing, Rcpt, 3Pos, 7.5A; Product Range Deutsch Te Connectivity DTMH04-3PA

Description
AUTOMOTIVE HOUSING, RCPT, 3POS, 7.5A; Product Range:DTMH Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 3POS, 7.5A; Product Range:DTMH Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 3Pos, 7.5A; Product Range Deutsch Te Connectivity - 26W9654 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 3Pos, 7.5A; Product Range Deutsch Te Connectivity
26W9654
Automotive Housing, Rcpt, 3Pos, 7.5A; Product Range Deutsch Te Connectivity 26W9654
AUTOMOTIVE HOUSING, RCPT, 3POS, 7.5A; Product Range:DTMH Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:DT Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 3POS, 7.5A; Product Range:DTMH Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:DT Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26W9654
Product Name Automotive Housing, Rcpt, 3Pos, 7.5A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details