TE Connectivity Automotive Housing, Rcpt, 2Pos, 7.5A; Product Range Deutsch Te Connectivity DTMH04-2PD

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 7.5A; Product Range:DTMH Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:DT Series Pin Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 7.5A; Product Range:DTMH Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:DT Series Pin Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, 7.5A; Product Range Deutsch Te Connectivity - 26W9653 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, 7.5A; Product Range Deutsch Te Connectivity
26W9653
Automotive Housing, Rcpt, 2Pos, 7.5A; Product Range Deutsch Te Connectivity 26W9653
AUTOMOTIVE HOUSING, RCPT, 2POS, 7.5A; Product Range:DTMH Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:DT Series Pin Contacts; No. of Rows:1Rows RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, 7.5A; Product Range:DTMH Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:DT Series Pin Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26W9653
Product Name Automotive Housing, Rcpt, 2Pos, 7.5A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details