TE Connectivity Automotive Headers DTM13-12PD-R008

Description
Body Features Connector & Keying Code : D Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 36.91 MM  [1.453 INCH ] Connector Width : 60.96 MM  [2.4 INCH ] PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ] Profile Height from PCB : 25.71 MM  [1.012 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Industry Standards IP Rating : IP6K9K, IP67 UL Flammability Rating : Not Tested Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : DTM04-12P Packaging Features Packaging Method : Box Packaging Quantity : 105 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : D Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 36.91 MM  [1.453 INCH ] Connector Width : 60.96 MM  [2.4 INCH ] PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ] Profile Height from PCB : 25.71 MM  [1.012 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Industry Standards IP Rating : IP6K9K, IP67 UL Flammability Rating : Not Tested Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : DTM04-12P Packaging Features Packaging Method : Box Packaging Quantity : 105 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - DTM13-12PD-R008 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DTM13-12PD-R008
Automotive Headers DTM13-12PD-R008
Body Features Connector & Keying Code : D Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 36.91 MM  [1.453 INCH ] Connector Width : 60.96 MM  [2.4 INCH ] PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ] Profile Height from PCB : 25.71 MM  [1.012 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Industry Standards IP Rating : IP6K9K, IP67 UL Flammability Rating : Not Tested Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : DTM04-12P Packaging Features Packaging Method : Box Packaging Quantity : 105 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : D
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Nickel (Ni)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]

Dimensions


  • Connector Length : 36.91 MM  [1.453 INCH ]
  • Connector Width : 60.96 MM  [2.4 INCH ]
  • PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ]
  • Profile Height from PCB : 25.71 MM  [1.012 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.19 MM  [.165 INCH ]

Industry Standards


  • IP Rating : IP6K9K, IP67
  • UL Flammability Rating : Not Tested

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : DTM04-12P

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 105

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-DTM13-12PD-R008-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-DTM13-12PD-R008-ND
Headers, Male Pins 1734-DTM13-12PD-R008-ND
HDR, 12P, BLK, RA EEC, NI/CU, D

HDR, 12P, BLK, RA EEC, NI/CU, D

Buy Now Datasheet
Hdr, 12P, Blk, Ra Eec, Ni/cu, D Deutsch - Te Connectivity - 43AJ8292 - Newark, An Avnet Company
Chicago, IL, United States
Hdr, 12P, Blk, Ra Eec, Ni/cu, D Deutsch - Te Connectivity
43AJ8292
Hdr, 12P, Blk, Ra Eec, Ni/cu, D Deutsch - Te Connectivity 43AJ8292
HDR, 12P, BLK, RA EEC, NI/CU, D

HDR, 12P, BLK, RA EEC, NI/CU, D

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number DTM13-12PD-R008 1734-DTM13-12PD-R008-ND 43AJ8292
Product Name Automotive Headers Headers, Male Pins Hdr, 12P, Blk, Ra Eec, Ni/cu, D Deutsch - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Panel Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data