TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins DTM13-12PA-R008

Description
Win Source Part Number: 1348756-DTM13-12PA-R 008 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DTM Number of Positions: 12 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Ingress Protection: IP68/IP6K9K Standard Package: 21 Insulation Material: Plastic Style: Board to Cable/Wire Contact Finish - Mating: Nickel Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.112" (2.84mm) Insulation Height: 1.378" (35.00mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DTM13
Request a Quote Datasheet
Description
Win Source Part Number: 1348756-DTM13-12PA-R 008 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DTM Number of Positions: 12 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Ingress Protection: IP68/IP6K9K Standard Package: 21 Insulation Material: Plastic Style: Board to Cable/Wire Contact Finish - Mating: Nickel Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.112" (2.84mm) Insulation Height: 1.378" (35.00mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DTM13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1348756-DTM13-12PA-R008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1348756-DTM13-12PA-R008
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1348756-DTM13-12PA-R008
Win Source Part Number: 1348756-DTM13-12PA-R 008 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DTM Number of Positions: 12 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Ingress Protection: IP68/IP6K9K Standard Package: 21 Insulation Material: Plastic Style: Board to Cable/Wire Contact Finish - Mating: Nickel Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.112" (2.84mm) Insulation Height: 1.378" (35.00mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DTM13

Win Source Part Number: 1348756-DTM13-12PA-R008
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: DTM
Number of Positions: 12
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Bulk
Ingress Protection: IP68/IP6K9K
Standard Package: 21
Insulation Material: Plastic
Style: Board to Cable/Wire
Contact Finish - Mating: Nickel
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Panel Mount, Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.112" (2.84mm)
Insulation Height: 1.378" (35.00mm)
Contact Shape: Circular
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: DTM13

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1348756-DTM13-12PA-R008
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 102156-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details