Deutsch DTM Series connectors are ideal for transport and other harsh environment signal connector applications. THey are often used in engine compartments and transmission tunnels. The DTM series features a smaller contact and enhanced design in comparison to the DT series connector.
Number of Contacts = 6
Type = Connector
Gender = Male
Number of Rows = 2
Current Rating = 7.5A
Series = DTM
Colour = Grey
Termination Method = Crimp
Height = 23.8mm
Width = 15.24mm
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 7242305 |
Connector Type | Automotive Connector |