TE Connectivity Automotive Conn Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity DTM06-6S-EE04

Description
AUTOMOTIVE CONN HOUSING, PLUG, 6POS; Product Range:DTM Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:-; For Use With:DT Series Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 6POS; Product Range:DTM Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:-; For Use With:DT Series Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity - 26W9679 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity
26W9679
Automotive Conn Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity 26W9679
AUTOMOTIVE CONN HOUSING, PLUG, 6POS; Product Range:DTM Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:-; For Use With:DT Series Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 6POS; Product Range:DTM Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:-; For Use With:DT Series Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26W9679
Product Name Automotive Conn Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details