TE Connectivity Automotive Housing, Plug, 6Pos, 7.5A; Product Range Deutsch Te Connectivity DTM06-6S-E007

Description
AUTOMOTIVE HOUSING, PLUG, 6POS, 7.5A; Product Range:DTM Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP DTM Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 6POS, 7.5A; Product Range:DTM Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP DTM Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos, 7.5A; Product Range Deutsch Te Connectivity - 64AH2952 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, 7.5A; Product Range Deutsch Te Connectivity
64AH2952
Automotive Housing, Plug, 6Pos, 7.5A; Product Range Deutsch Te Connectivity 64AH2952
AUTOMOTIVE HOUSING, PLUG, 6POS, 7.5A; Product Range:DTM Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP DTM Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, 7.5A; Product Range:DTM Series; Gender:Plug; No. of Positions:6Positions; For Use With:AMP DTM Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AH2952
Product Name Automotive Housing, Plug, 6Pos, 7.5A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details