TE Connectivity Automotive Conn Housing, Plug, 4Pos; Product Range Deutsch Te Connectivity DTM06-4S

Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:DTM Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DTM Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:DTM Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DTM Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 4Pos; Product Range Deutsch Te Connectivity - 84Y5774 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 4Pos; Product Range Deutsch Te Connectivity
84Y5774
Automotive Conn Housing, Plug, 4Pos; Product Range Deutsch Te Connectivity 84Y5774
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:DTM Series; Gender:Plug; No. of Positions:4Positions ; For Use With:DTM Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:DTM Series; Gender:Plug; No. of Positions:4Positions; For Use With:DTM Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5774
Product Name Automotive Conn Housing, Plug, 4Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details