TE Connectivity Automotive Conn Housing, Plug, 2Pos; Product Range Deutsch Te Connectivity DTM06-2S

Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:DTM Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DTM Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:DTM Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DTM Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 2Pos; Product Range Deutsch Te Connectivity - 84Y5773 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 2Pos; Product Range Deutsch Te Connectivity
84Y5773
Automotive Conn Housing, Plug, 2Pos; Product Range Deutsch Te Connectivity 84Y5773
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:DTM Series; Gender:Plug; No. of Positions:2Positions ; For Use With:DTM Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:DTM Series; Gender:Plug; No. of Positions:2Positions; For Use With:DTM Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5773
Product Name Automotive Conn Housing, Plug, 2Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details