TE Connectivity Automotive Conn Housing, Plug, 12Pos; Product Range Deutsch Te Connectivity DTM06-12SB

Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:DTM Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:4mm; For Use With:DT Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:DTM Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:4mm; For Use With:DT Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 12Pos; Product Range Deutsch Te Connectivity - 26W9678 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 12Pos; Product Range Deutsch Te Connectivity
26W9678
Automotive Conn Housing, Plug, 12Pos; Product Range Deutsch Te Connectivity 26W9678
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:DTM Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:4mm; For Use With:DT Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); No. of Rows:2Rows RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:DTM Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:4mm; For Use With:DT Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26W9678
Product Name Automotive Conn Housing, Plug, 12Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details