TE Connectivity Automotive Housing, Plug, 12Pos, 7.5A; Product Range Deutsch Te Connectivity DTM06-12SA-E007

Description
AUTOMOTIVE HOUSING, PLUG, 12POS, 7.5A; Product Range:DTM Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP DTM Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 12POS, 7.5A; Product Range:DTM Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP DTM Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 12Pos, 7.5A; Product Range Deutsch Te Connectivity - 38AH5605 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 12Pos, 7.5A; Product Range Deutsch Te Connectivity
38AH5605
Automotive Housing, Plug, 12Pos, 7.5A; Product Range Deutsch Te Connectivity 38AH5605
AUTOMOTIVE HOUSING, PLUG, 12POS, 7.5A; Product Range:DTM Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP DTM Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 12POS, 7.5A; Product Range:DTM Series; Gender:Plug; No. of Positions:12Positions; For Use With:AMP DTM Series Size 20 Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5605
Product Name Automotive Housing, Plug, 12Pos, 7.5A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details