TE Connectivity Automotive Housing, Rcpt, 6Pos, 7.5A; Product Range Deutsch Te Connectivity DTM04-6P

Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 7.5A; Product Range:DTM Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP DTM Series Size 20 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 7.5A; Product Range:DTM Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP DTM Series Size 20 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6Pos, 7.5A; Product Range Deutsch Te Connectivity - 64AH2951 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6Pos, 7.5A; Product Range Deutsch Te Connectivity
64AH2951
Automotive Housing, Rcpt, 6Pos, 7.5A; Product Range Deutsch Te Connectivity 64AH2951
AUTOMOTIVE HOUSING, RCPT, 6POS, 7.5A; Product Range:DTM Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP DTM Series Size 20 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6POS, 7.5A; Product Range:DTM Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMP DTM Series Size 20 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AH2951
Product Name Automotive Housing, Rcpt, 6Pos, 7.5A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details