TE Connectivity Automotive Conn Housing, Rcpt, 4Pos; Product Range Deutsch Te Connectivity DTM04-4P

Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:DTM Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DTM Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:DTM Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DTM Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 4Pos; Product Range Deutsch Te Connectivity - 84Y5772 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 4Pos; Product Range Deutsch Te Connectivity
84Y5772
Automotive Conn Housing, Rcpt, 4Pos; Product Range Deutsch Te Connectivity 84Y5772
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:DTM Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:DTM Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:DTM Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:DTM Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84Y5772
Product Name Automotive Conn Housing, Rcpt, 4Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details