TE Connectivity Automotive Housing, Rcpt, 3Pos, 7.5A; Product Range Deutsch Te Connectivity DTM04-3P

Description
AUTOMOTIVE HOUSING, RCPT, 3POS, 7.5A; Product Range:DTM Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP DTM Series Size 20 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 3POS, 7.5A; Product Range:DTM Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP DTM Series Size 20 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 3Pos, 7.5A; Product Range Deutsch Te Connectivity - 38AH5600 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 3Pos, 7.5A; Product Range Deutsch Te Connectivity
38AH5600
Automotive Housing, Rcpt, 3Pos, 7.5A; Product Range Deutsch Te Connectivity 38AH5600
AUTOMOTIVE HOUSING, RCPT, 3POS, 7.5A; Product Range:DTM Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP DTM Series Size 20 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 3POS, 7.5A; Product Range:DTM Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:AMP DTM Series Size 20 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AH5600
Product Name Automotive Housing, Rcpt, 3Pos, 7.5A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details