TE Connectivity Plug Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity DTHD06-1-4S

Description
PLUG HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Plug; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 4 Socket Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Plug; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 4 Socket Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity - 52Y0891 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity
52Y0891
Plug Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity 52Y0891
PLUG HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Plug; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 4 Socket Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes

PLUG HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Plug; No. of Positions:1Positions; For Use With:Deutsch DTHD Series Size 4 Socket Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52Y0891
Product Name Plug Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details