TE Connectivity Plug Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity DTHD06-1-12S

Description
PLUG HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Plug; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 12 Socket Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes
Description
PLUG HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Plug; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 12 Socket Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Plug Housing, part number 52Y0890, is designed for use with Deutsch DTHD Series Size 12 Socket Contacts. It features a single position (1Pos) configuration and is constructed from thermoplastic material. This product has an IP67 rating, indicating it is dust-tight and can withstand immersion in water, making it suitable for harsh environments. The voltage rating is 250V, and it supports a current rating of 25A. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This plug housing is a reliable choice for applications requiring durable and weather-resistant electrical connections.

Datasheet Summary
Powered by GS/AI

The Plug Housing, part number 52Y0890, is designed for use with Deutsch DTHD Series Size 12 Socket Contacts. It features a single position (1Pos) configuration and is constructed from thermoplastic material. This product has an IP67 rating, indicating it is dust-tight and can withstand immersion in water, making it suitable for harsh environments. The voltage rating is 250V, and it supports a current rating of 25A. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This plug housing is a reliable choice for applications requiring durable and weather-resistant electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity - 52Y0890 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity
52Y0890
Plug Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity 52Y0890
PLUG HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Plug; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 12 Socket Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes

PLUG HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Plug; No. of Positions:1Positions; For Use With:Deutsch DTHD Series Size 12 Socket Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52Y0890
Product Name Plug Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 13 mm (0.5118 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details