TE Connectivity Rcpt Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity DTHD04-1-8P

Description
RCPT HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 8 Pin Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 8 Pin Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity - 52Y0889 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity
52Y0889
Rcpt Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity 52Y0889
RCPT HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 8 Pin Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes

RCPT HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Positions; For Use With:Deutsch DTHD Series Size 8 Pin Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52Y0889
Product Name Rcpt Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details