TE Connectivity Conn Housing, Rcpt, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity DTHD04-1-4P

Description
CONN HOUSING, RCPT, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Deutsch DTHD Series Size 4 Pin Contacts; SVHC:No SVHC (15-Jan-2018); Circular Connector RoHS Compliant: Yes
Description
CONN HOUSING, RCPT, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Deutsch DTHD Series Size 4 Pin Contacts; SVHC:No SVHC (15-Jan-2018); Circular Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity - 52Y0888 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity
52Y0888
Conn Housing, Rcpt, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity 52Y0888
CONN HOUSING, RCPT, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Deutsch DTHD Series Size 4 Pin Contacts; SVHC:No SVHC (15-Jan-2018); Circular Connector RoHS Compliant: Yes

CONN HOUSING, RCPT, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Deutsch DTHD Series Size 4 Pin Contacts; SVHC:No SVHC (15-Jan-2018); Circular Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52Y0888
Product Name Conn Housing, Rcpt, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details