TE Connectivity Rcpt Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity DTHD04-1-12P

Description
RCPT HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 12 Pin Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 12 Pin Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity - 52Y0887 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity
52Y0887
Rcpt Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity 52Y0887
RCPT HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Deutsch DTHD Series Size 12 Pin Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes

RCPT HOUSING, 1POS, THERMOPLASTIC; Product Range:DTHD Series; Gender:Receptacle; No. of Positions:1Positions; For Use With:Deutsch DTHD Series Size 12 Pin Contacts; IP Rating:IP67; Voltage Rating:250V; Current Rating:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52Y0887
Product Name Rcpt Housing, 1Pos, Thermoplastic; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details