TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins DTF13-2P

Description
Win Source Part Number: 1342282-DTF13-2P Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DTF Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Applications: Automotive Standard Package: 1 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.215" (5.46mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.760" (19.30mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DTF13
Request a Quote Datasheet
Description
Win Source Part Number: 1342282-DTF13-2P Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DTF Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Applications: Automotive Standard Package: 1 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.215" (5.46mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.760" (19.30mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DTF13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1342282-DTF13-2P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1342282-DTF13-2P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1342282-DTF13-2P
Win Source Part Number: 1342282-DTF13-2P Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DTF Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Applications: Automotive Standard Package: 1 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.215" (5.46mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.760" (19.30mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DTF13

Win Source Part Number: 1342282-DTF13-2P
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: DTF
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Package: Bulk
Contact Material: Copper Alloy
Applications: Automotive
Standard Package: 1
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.215" (5.46mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.760" (19.30mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: DTF13

Buy Now Datasheet
Headers, Male Pins - DTF13-2P - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
DTF13-2P
Headers, Male Pins DTF13-2P
CONN HEADER R/A 2POS 5.46MM

CONN HEADER R/A 2POS 5.46MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1342282-DTF13-2P DTF13-2P
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions - 06M2272 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details