Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155493-DTCE06-1-4S-
Number of Positions: 1
Color: Black
Length: 22.23 mm
Height: 27.178 mm
Width: 52.324 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Serviceable: No
Circuit Application: Signal
Hybrid Connector: No
Polarized: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1155493-DTCE06-1-4S-E003 |
| Product Name | Custom Parts - Custom Parts (B - D) - DTCE06-1-4S-E003 |